5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3314G-2-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-502E can be used for catalog matching and distributor lookup.
TRIMMER 5K OHM 0.25W GW TOP ADJ
TRIMMER, POT, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes
TRIMMERS POT, 5KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3314G-2-502EDKR-ND | 80-3314G-2-502E | 3314G-2-502E | 06X9019 |
| Product Name | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer, Pot, 5K, 1Turn, Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 20 +/- % | 20 +/- % |