Bourns, Inc. Trimmer Potentiometers 3314G-2-202E

Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314G-2-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-2-202EDKR-ND
Trimmer Potentiometers 3314G-2-202EDKR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-2-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-2-202ETR-ND
Trimmer Potentiometers 3314G-2-202ETR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-2-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-2-202ECT-ND
Trimmer Potentiometers 3314G-2-202ECT-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314G-2-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-2-202E
0.25W Trimmer Potentiometer 80-3314G-2-202E
TRIMMER 2K OHM 0.25W GW TOP ADJ Product overview: 3314G-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W GW TOP ADJ Product overview: 3314G-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314G-2-202E
763268-3314G-2-202E
Trimmer Potentiometers - 3314G-2-202E 763268-3314G-2-202E
Manufacturer: Bourns Inc. Win Source Part Number: 763268-3314G-2-202E Series: Trimpot 3314 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3314 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm) Alternative Parts (Cross-Reference): ST-4TB202; 23BR2KLFTR; 23BR2KTR; ; Introduction Date: December 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763268-3314G-2-202E
Series: Trimpot 3314 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3314
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Alternative Parts (Cross-Reference): ST-4TB202; 23BR2KLFTR; 23BR2KTR; ;
Introduction Date: December 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3314G-2-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-2-202E
Trimmer Potentiometers 3314G-2-202E
TRIMMER 2K OHM 0.25W GW TOP ADJ

TRIMMER 2K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns - 06X9014 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns
06X9014
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns 06X9014
TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 04B3213 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
04B3213
Trimmer Smd 4Mm Sq St Cermet Bourns 04B3213
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3314G-2-202EDKR-ND 80-3314G-2-202E 763268-3314G-2-202E 3314G-2-202E 06X9014 04B3213
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3314G-2-202E Trimmer Potentiometers Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data