Bourns, Inc. Trimmer Potentiometers 3314G-2-103E

Description
3314G SMD top adj cermet trimmer 10K 4mm
Request a Quote Datasheet
Description
3314G SMD top adj cermet trimmer 10K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7870676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870676P
Trimmer Potentiometers 7870676P
3314G SMD top adj cermet trimmer 10K 4mm

3314G SMD top adj cermet trimmer 10K 4mm

Supplier's Site
Trimmer Potentiometers - 7870676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870676
Trimmer Potentiometers 7870676
3314G SMD top adj cermet trimmer 10K 4mm

3314G SMD top adj cermet trimmer 10K 4mm

Supplier's Site
Trimmer Potentiometers - 1675277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675277
Trimmer Potentiometers 1675277
3314G SMD top adj cermet trimmer 10K 4mm

3314G SMD top adj cermet trimmer 10K 4mm

Supplier's Site
Trimmer Potentiometers - 3314G-2-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-2-103EDKR-ND
Trimmer Potentiometers 3314G-2-103EDKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-2-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-2-103ETR-ND
Trimmer Potentiometers 3314G-2-103ETR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-2-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-2-103ECT-ND
Trimmer Potentiometers 3314G-2-103ECT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314G-2-103E
721684-3314G-2-103E
Trimmer Potentiometers - 3314G-2-103E 721684-3314G-2-103E
Manufacturer: Bourns Inc. Win Source Part Number: 721684-3314G-2-103E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: 3314G Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 721684-3314G-2-103E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: 3314G
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)

Buy Now
0.25W Trimmer Potentiometer - 80-3314G-2-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-2-103E
0.25W Trimmer Potentiometer 80-3314G-2-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3314G-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3314G-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 10K, 1Turn, Smd; Trimpot Type Bourns - 06X9010 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Smd; Trimpot Type Bourns
06X9010
Trimmer, Pot, 10K, 1Turn, Smd; Trimpot Type Bourns 06X9010
TRIMMER, POT, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B3210 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns
04B3210
Trimmers Pot, 10Kohm, 0.25W, Smd; Trimpot Type Bourns 04B3210
TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMERS POT, 10KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7870676P 7870676 3314G-2-103EDKR-ND 721684-3314G-2-103E 80-3314G-2-103E 06X9010
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3314G-2-103E 0.25W Trimmer Potentiometer Trimmer, Pot, 10K, 1Turn, Smd; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data