Bourns, Inc. Trimmer Potentiometers 3314G-2-101E

Description
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3314G-2-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-2-101ETR-ND
Trimmer Potentiometers 118-3314G-2-101ETR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314G-2-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-2-101EDKR-ND
Trimmer Potentiometers 118-3314G-2-101EDKR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314G-2-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-2-101ECT-ND
Trimmer Potentiometers 118-3314G-2-101ECT-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.25W Trimmer Potentiometer - 80-3314G-2-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3314G-2-101E
100 OHM 0.25W Trimmer Potentiometer 80-3314G-2-101E
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3314G-2-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3314G-2-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-2-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-2-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-2-101E
Trimmer Potentiometers 3314G-2-101E
TRIMMER 100 OHM 0.25W GW TOP ADJ

TRIMMER 100 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Bourns - 06X9008 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Bourns
06X9008
Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Bourns 06X9008
TRIMMER, POT, 100R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 10C1006 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
10C1006
Trimmer Smd 4Mm Sq St Cermet Bourns 10C1006
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3314G-2-101ETR-ND 80-3314G-2-101E 3314G-2-101E 06X9008 10C1006
Product Name Trimmer Potentiometers 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 100R, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data