Bourns, Inc. Trimmer Potentiometers 3314G-1-503E

Description
3314G SMT top adj cermet trimmer,50K 4mm
Request a Quote Datasheet
Description
3314G SMT top adj cermet trimmer,50K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1001199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001199
Trimmer Potentiometers 1001199
3314G SMT top adj cermet trimmer,50K 4mm

3314G SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 1001199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001199P
Trimmer Potentiometers 1001199P
3314G SMT top adj cermet trimmer,50K 4mm

3314G SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 1622563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622563
Trimmer Potentiometers 1622563
3314G SMT top adj cermet trimmer,50K 4mm

3314G SMT top adj cermet trimmer,50K 4mm

Supplier's Site
0.25W Trimmer Potentiometer - 80-3314G-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-1-503E
0.25W Trimmer Potentiometer 80-3314G-1-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-503ETR-ND
Trimmer Potentiometers 3314G-503ETR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-503EDKR-ND
Trimmer Potentiometers 3314G-503EDKR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-503ECT-ND
Trimmer Potentiometers 3314G-503ECT-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314G-1-503E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314G-1-503E
Resistors >> Variable Resistors/Potentiometers 3314G-1-503E
±20% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-503E
Trimmer Potentiometers 3314G-1-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns - 04F5983 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
04F5983
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns 04F5983
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3076 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3076
Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3076
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9173 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9173
Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9173
TRIMMER, 50KOHM, 1 TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 50KOHM, 1 TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314G-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314G-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314G-1-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 1001199 1001199P 80-3314G-1-503E 3314G-503ETR-ND 3314G-1-503E 3314G-1-503E 04F5983 58K3076 40Y9173 3314G-1-503E
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details