Bourns, Inc. 0.25W Trimmer Potentiometer 3314G-1-502E

Description
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314G-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-1-502E
0.25W Trimmer Potentiometer 80-3314G-1-502E
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-502ECT-ND
Trimmer Potentiometers 3314G-502ECT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-502ETR-ND
Trimmer Potentiometers 3314G-502ETR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-502EDKR-ND
Trimmer Potentiometers 3314G-502EDKR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1001155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001155
Trimmer Potentiometers 1001155
3314G SMT top adj cermet trimmer,5K 4mm

3314G SMT top adj cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 1001155P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001155P
Trimmer Potentiometers 1001155P
3314G SMT top adj cermet trimmer,5K 4mm

3314G SMT top adj cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 1673336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673336
Trimmer Potentiometers 1673336
3314G SMT top adj cermet trimmer,5K 4mm

3314G SMT top adj cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 3314G-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-502E
Trimmer Potentiometers 3314G-1-502E
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W - 70153475 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
70153475
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W 70153475
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314G-1-502E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314G-1-502E
Resistors >> Variable Resistors/Potentiometers 3314G-1-502E
±20% ±100ppm/°C 250mW 5kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 5kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns - 04F5979 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns
04F5979
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns 04F5979
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Trimming Potentiometer, 5K; Track Resistance Bourns - 50M6752 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 5K; Track Resistance Bourns
50M6752
Trimming Potentiometer, 5K; Track Resistance Bourns 50M6752
TRIMMING POTENTIOMETER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 5Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9172 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9172
Trimmer, 5Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9172
TRIMMER, 5KOHM, 1 TURN, SMD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 5KOHM, 1 TURN, SMD; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 5Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns - 47P0610 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns
47P0610
Trimmer Potentiometer, 5Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns 47P0610
TRIMMER POTENTIOMETER, 5KOHM, 20%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM, 20%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314G-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314G-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314G-1-502E
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 80-3314G-1-502E 3314G-502ECT-ND 1001155 1001155P 3314G-1-502E 70153475 3314G-1-502E 04F5979 50M6752 47P0610 3314G-1-502E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns Trimming Potentiometer, 5K; Track Resistance Bourns Trimmer Potentiometer, 5Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details