25 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
25 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
25 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 806662-3314G-1-253E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 25 kOhms
Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 3314G
TRIMMER 25K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-253E can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3314G-253ECT-ND | 806662-3314G-1-253E | 80-3314G-1-253E |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 3314G-1-253E | 0.25W Trimmer Potentiometer |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |
| Tolerance | 20 +/- % | 20 +/- % |