Bourns, Inc. Trimmer Potentiometers 3314G-1-252E

Description
2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3314G-1-252ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-1-252ETR-ND
Trimmer Potentiometers 118-3314G-1-252ETR-ND
2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314G-1-252ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-1-252ECT-ND
Trimmer Potentiometers 118-3314G-1-252ECT-ND
2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314G-1-252EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314G-1-252EDKR-ND
Trimmer Potentiometers 118-3314G-1-252EDKR-ND
2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-1-252E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-252E
Trimmer Potentiometers 3314G-1-252E
TRIMMER 2.5K OHM 0.25W GW TOP

TRIMMER 2.5K OHM 0.25W GW TOP

Supplier's Site Datasheet
Trimmer, Pot, 2K5, 1Turn, Smd; Trimpot Type Bourns - 06X9004 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K5, 1Turn, Smd; Trimpot Type Bourns
06X9004
Trimmer, Pot, 2K5, 1Turn, Smd; Trimpot Type Bourns 06X9004
TRIMMER, POT, 2K5, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K5, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 61H2350 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
61H2350
Trimmer Smd 4Mm Sq St Cermet Bourns 61H2350
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3314G-1-252ETR-ND 3314G-1-252E 06X9004 61H2350
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K5, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details