Bourns, Inc. 0.25W Trimmer Potentiometer 3314G-1-205E

Description
TRIMMER 2M OHM 0.25W GW TOP ADJ Product overview: 3314G-1-205E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-205E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2M OHM 0.25W GW TOP ADJ Product overview: 3314G-1-205E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-205E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314G-1-205E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-1-205E
0.25W Trimmer Potentiometer 80-3314G-1-205E
TRIMMER 2M OHM 0.25W GW TOP ADJ Product overview: 3314G-1-205E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-205E can be used for catalog matching and distributor lookup.

TRIMMER 2M OHM 0.25W GW TOP ADJ Product overview: 3314G-1-205E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-205E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-1-205E - 717232-3314G-1-205E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314G-1-205E
717232-3314G-1-205E
Trimmer Potentiometers - 3314G-1-205E 717232-3314G-1-205E
Manufacturer: Bourns Inc. Win Source Part Number: 717232-3314G-1-205E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 MOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 3314G Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 717232-3314G-1-205E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2 MOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 3314G
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)

Buy Now Datasheet
Trimmer Potentiometers - 3314G-205ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-205ETR-ND
Trimmer Potentiometers 3314G-205ETR-ND
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-205ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-205ECT-ND
Trimmer Potentiometers 3314G-205ECT-ND
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-205EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-205EDKR-ND
Trimmer Potentiometers 3314G-205EDKR-ND
2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Resistors Bourns - 04F5988 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Bourns
04F5988
Resistors Bourns 04F5988
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3314G-1-205E 717232-3314G-1-205E 3314G-205ETR-ND 04F5988
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3314G-1-205E Trimmer Potentiometers Resistors Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 2.00E6 ohms 2.00E6 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers