Bourns, Inc. 200 OHM 0.25W Trimmer Potentiometer 3314G-1-201E

Description
TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.25W Trimmer Potentiometer - 80-3314G-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3314G-1-201E
200 OHM 0.25W Trimmer Potentiometer 80-3314G-1-201E
TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1001111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001111
Trimmer Potentiometers 1001111
3314G SMT topadj cermet trimmer,200R 4mm

3314G SMT topadj cermet trimmer,200R 4mm

Supplier's Site
Trimmer Potentiometers - 1001111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001111P
Trimmer Potentiometers 1001111P
3314G SMT topadj cermet trimmer,200R 4mm

3314G SMT topadj cermet trimmer,200R 4mm

Supplier's Site
Trimmer Potentiometers - 1673333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673333
Trimmer Potentiometers 1673333
3314G SMT topadj cermet trimmer,200R 4mm

3314G SMT topadj cermet trimmer,200R 4mm

Supplier's Site
Trimmer Potentiometers - 3314G-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-201ECT-ND
Trimmer Potentiometers 3314G-201ECT-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-201ETR-ND
Trimmer Potentiometers 3314G-201ETR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-201EDKR-ND
Trimmer Potentiometers 3314G-201EDKR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns - 04F5975 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns
04F5975
Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns 04F5975
TRIMMER POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 200 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3071 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3071
Trimmer Potentiometer 200 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3071
TRIMMER POTENTIOMETER 200 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 200 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns - 50P9045 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns
50P9045
Trimmer, Pot, 200 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns 50P9045
TRIMMER, POT, 200 OHM, 20%, 1TURN, SMD; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 200 OHM, 20%, 1TURN, SMD; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer, 200 Ohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9168 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200 Ohm, 1 Turn, Smd; Track Resistance Bourns
40Y9168
Trimmer, 200 Ohm, 1 Turn, Smd; Track Resistance Bourns 40Y9168
TRIMMER, 200 OHM, 1 TURN, SMD; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 200 OHM, 1 TURN, SMD; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3314G-1-201E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-201E
Trimmer Potentiometers 3314G-1-201E
TRIMMER 200 OHM 0.25W GW TOP ADJ

TRIMMER 200 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer;Cermet;Rest 200 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH - 70153484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH
70153484
Trimmer;Cermet;Rest 200 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH 70153484
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3314G-1-201E 1001111 1001111P 3314G-201ECT-ND 04F5975 58K3071 50P9045 3314G-1-201E 70153484
Product Name 200 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 200 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Pot, 200 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns Trimmer Potentiometers Trimmer;Cermet;Rest 200 Ohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data