TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3314G-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-200E can be used for catalog matching and distributor lookup.
3314G SMT top adj cermet trimmer,20R 4mm
3314G SMT top adj cermet trimmer,20R 4mm
Manufacturer: Bourns Inc.
Win Source Part Number: 810192-3314G-1-200E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 Ohms
Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: 3314G
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, POT, 20R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3314G-1-200E | 1001082P | 1616945 | 810192-3314G-1-200E | 3314G-1-200EDKR-ND | 06X9002 |
| Product Name | 20 OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers - 3314G-1-200E | Trimmer Potentiometers | Trimmer, Pot, 20R, 1Turn, Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | 20 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |