3314G SMT top adj cermet trimmer,1M 4mm
3314G SMT top adj cermet trimmer,1M 4mm
3314G SMT top adj cermet trimmer,1M 4mm
TRIMMER 1M OHM 0.25W GW TOP ADJ Product overview: 3314G-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-105E can be used for catalog matching and distributor lookup.
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, 1MR, 4MM; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 1M OHM 0.25W GW TOP ADJ
TRIMMER 1M OHM 0.25W GW TOP ADJ
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1001240 | 1001240P | 80-3314G-1-105E | 3314G-105EDKR-ND | 50P9044 | 3314G-1-105E | 3314G-1-105E |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer, 1Mr, 4Mm; Track Resistance Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull wing | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount | ||
| Configuration | Single Turn | Single Turn | Single Resistor | Single Turn | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Technology / Construction | Cermet | Cermet | Cermet | ||||
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms |