Bourns, Inc. Trimmer Potentiometers 3314G-1-104E

Description
3314G SMT topadj cermet trimmer,100K 4mm
Request a Quote Datasheet
Description
3314G SMT topadj cermet trimmer,100K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1001206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001206
Trimmer Potentiometers 1001206
3314G SMT topadj cermet trimmer,100K 4mm

3314G SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 1001206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001206P
Trimmer Potentiometers 1001206P
3314G SMT topadj cermet trimmer,100K 4mm

3314G SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 1673339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673339
Trimmer Potentiometers 1673339
3314G SMT topadj cermet trimmer,100K 4mm

3314G SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 3314G-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-104EDKR-ND
Trimmer Potentiometers 3314G-104EDKR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-104ETR-ND
Trimmer Potentiometers 3314G-104ETR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-104ECT-ND
Trimmer Potentiometers 3314G-104ECT-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314G-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-1-104E
0.25W Trimmer Potentiometer 80-3314G-1-104E
TRIMMER 100K OHM 0.25W GW TOP Product overview: 3314G-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W GW TOP Product overview: 3314G-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns - 58K3067 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns
58K3067
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns 58K3067
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3068 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3068
Trimmer, Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3068
TRIMMER, POTENTIOMETER 100KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9167 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9167
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9167
TRIMMER, 100KOHM, 1 TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 100KOHM, 1 TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314G-1-104E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314G-1-104E
Resistors >> Variable Resistors/Potentiometers 3314G-1-104E
±20% ±100ppm/°C 250mW 100kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 100kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-1-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-104E
Trimmer Potentiometers 3314G-1-104E
TRIMMER 100K OHM 0.25W GW TOP

TRIMMER 100K OHM 0.25W GW TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W - 70154300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
70154300
Trimmer;Cermet;Rest 100 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W 70154300
Trimmer;Cermet;Rest 100 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W

Trimmer;Cermet;Rest 100 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1001206 1001206P 3314G-104EDKR-ND 80-3314G-1-104E 58K3067 40Y9167 3314G-1-104E 3314G-1-104E 70154300
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 100 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn Single Turn Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details