Bourns, Inc. 0.25W Trimmer Potentiometer 3314G-1-102E

Description
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314G-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314G-1-102E
0.25W Trimmer Potentiometer 80-3314G-1-102E
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3314G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314G-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314G-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-102ECT-ND
Trimmer Potentiometers 3314G-102ECT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-102EDKR-ND
Trimmer Potentiometers 3314G-102EDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314G-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314G-102ETR-ND
Trimmer Potentiometers 3314G-102ETR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1001133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001133
Trimmer Potentiometers 1001133
3314G SMT top adj cermet trimmer,1K 4mm

3314G SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 1001133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1001133P
Trimmer Potentiometers 1001133P
3314G SMT top adj cermet trimmer,1K 4mm

3314G SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 1673335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673335
Trimmer Potentiometers 1673335
3314G SMT top adj cermet trimmer,1K 4mm

3314G SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 3314G-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314G-1-102E
Trimmer Potentiometers 3314G-1-102E
TRIMMER 1K OHM 0.25W GW TOP ADJ

TRIMMER 1K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314G-1-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314G-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314G-1-102E
TRIMMER 1K OHM 0.25W GW TOP ADJ

TRIMMER 1K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W - 70153473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
70153473
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W 70153473
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site
Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 02J4369 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
02J4369
Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 02J4369
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns - 50M6746 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns
50M6746
Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns 50M6746
TRIMMER, POT, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314G-1-102E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314G-1-102E
Resistors >> Variable Resistors/Potentiometers 3314G-1-102E
±20% ±100ppm/°C 250mW 1kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 1kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3314G-1-102E 3314G-102ECT-ND 1001133 1001133P 3314G-1-102E 3314G-1-102E 70153473 02J4369 50M6746 3314G-1-102E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data