Bourns, Inc. Trimmer Potentiometers 3313X-1-204E

Description
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3313X-1-204E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313X-1-204E-ND
Trimmer Potentiometers 3313X-1-204E-ND
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.125W Trimmer Potentiometer - 80-3313X-1-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313X-1-204E
0.125W Trimmer Potentiometer 80-3313X-1-204E
TRIMMER 200K OHM 0.125W J LEAD Product overview: 3313X-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313X-1-204E can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.125W J LEAD Product overview: 3313X-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313X-1-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325956-3313X-1-204E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325956-3313X-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325956-3313X-1-204E
Manufacturer: Bourns Inc. Win Source Part Number: 1325956-3313X-1-204E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Base Product Number: 3313X RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325956-3313X-1-204E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Base Product Number: 3313X
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313X-1-204E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313X-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313X-1-204E
TRIMMER 200K OHM 0.125W J LEAD

TRIMMER 200K OHM 0.125W J LEAD

Supplier's Site
Trimmer Smd 3Mm Sq St Cermet Bourns - 76T0859 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet Bourns
76T0859
Trimmer Smd 3Mm Sq St Cermet Bourns 76T0859
TRIMMER - SMD 3MM SQ ST CERMET

TRIMMER - SMD 3MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3313X-1-204E-ND 80-3313X-1-204E 1325956-3313X-1-204E 3313X-1-204E 76T0859
Product Name Trimmer Potentiometers 0.125W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Smd 3Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers