Bourns, Inc. Trimmer Potentiometers 3313S-2-101E

Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3313S-2-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313S-2-101ETR-ND
Trimmer Potentiometers 118-3313S-2-101ETR-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1338729-3313S-2-101E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1338729-3313S-2-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1338729-3313S-2-101E
Win Source Part Number: 1338729-3313S-2-101E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3313 - Sealed Termination Style: J Lead Package: Bulk Size / Dimension: Rectangular - 0.142" x 0.159" Face (3.61mm x 4.05mm) Standard Package: 200 Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 Ohms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3313S California Prop 65: Warning Information

Win Source Part Number: 1338729-3313S-2-101E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® 3313 - Sealed
Termination Style: J Lead
Package: Bulk
Size / Dimension: Rectangular - 0.142" x 0.159" Face (3.61mm x 4.05mm)
Standard Package: 200
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3313S
California Prop 65: Warning Information

Buy Now Datasheet
Trimmer Smd 3Mm Sq St Cermet Bourns - 81Y2134 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet Bourns
81Y2134
Trimmer Smd 3Mm Sq St Cermet Bourns 81Y2134
TRIMMER - SMD 3MM SQ ST CERMET

TRIMMER - SMD 3MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3313S-2-101ETR-ND 1338729-3313S-2-101E 81Y2134
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Smd 3Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers