50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
3mm SMD Trimming Pot,1Turn,Cermet,50K
3mm SMD Trimming Pot,1Turn,Cermet,50K
TRIMMER 50K OHM 0.125W J LEAD Product overview: 3313S-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-503E can be used for catalog matching and distributor lookup.
TRIMMER 50K OHM 0.125W J LEAD
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-3313S-1-503ETR-ND | 6917395 | 80-3313S-1-503E | 3313S-1-503E |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 0.125W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD); J-leads; J-hook | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 20 +/- % | 20 +/- % |