The 3313S-1-502E trimmer potentiometer from Win Source Electronics is a surface mount device designed for precise adjustments in electronic circuits. It features a resistance value of 5 kΩ with a tolerance of ±20%. The component operates within a temperature range of -55 °C to +125 °C and has a power rating of 0.125 watts at 70 °C. The adjustment angle is nominally 220°, allowing for fine-tuning in applications. This potentiometer is constructed with a cermet resistive material and is sealed for enhanced durability, making it suitable for various environmental conditions. It has a maximum soldering exposure temperature of 250 °C for 10 seconds and is compliant with RoHS standards. The device is packaged in a reel format, facilitating automated assembly processes. Engineers should consider this component for applications requiring reliable and adjustable resistance in compact electronic designs.
TRIMMER 5KOHM 0.125W J LEAD SIDE Product overview: 3313S-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 5KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-502E can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763266-3313S-1-502E
Series: Trimpot 3313 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 5k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3313
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.142" x 0.159" Face x 0.211" H (3.61mm x 4.05mm x 5.35mm)
Alternative Parts (Cross-Reference): SM-31A502; SM-31A5K; SM-3TA502; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3313S-1-502E | 763266-3313S-1-502E | 3313S-1-502ECT-ND |
| Product Name | 5KOHM 0.125W Trimmer Potentiometer | Trimmer Potentiometers - 3313S-1-502E | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 5000 ohms | 5000 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS |