TRIMMER 20K OHM 0.125W J LEAD Product overview: 3313S-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-203E can be used for catalog matching and distributor lookup.
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 855700-3313S-1-203E
Series: Trimpot® 3313 - Sealed
Features: 20 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3313S
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3313S-203ECT, 3313S-203EDKR, 3313S-203ETR, 3313S1203E, 3313S-203EDKR-NDR, 3313S-203ECT-NDR, 3313S-203ETR-NDR
TRIMMER 20K OHM 0.125W J LEAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3313S-1-203E | 3313S-203EDKR-ND | 855700-3313S-1-203E | 3313S-1-203E |
| Product Name | 0.125W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers - 3313S-1-203E | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 20000 ohms | 20000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS |