Bourns, Inc. 2KOHM 0.125W Trimmer Potentiometer 3313S-1-202E

Description
TRIMMER 2KOHM 0.125W J LEAD SIDE Product overview: 3313S-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2KOHM 0.125W J LEAD SIDE Product overview: 3313S-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2KOHM 0.125W Trimmer Potentiometer - 80-3313S-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KOHM 0.125W Trimmer Potentiometer
80-3313S-1-202E
2KOHM 0.125W Trimmer Potentiometer 80-3313S-1-202E
TRIMMER 2KOHM 0.125W J LEAD SIDE Product overview: 3313S-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2KOHM 0.125W J LEAD SIDE Product overview: 3313S-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3313S-1-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313S-1-202ETR-ND
Trimmer Potentiometers 118-3313S-1-202ETR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3313S-1-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313S-1-202ECT-ND
Trimmer Potentiometers 118-3313S-1-202ECT-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3313S-1-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313S-1-202EDKR-ND
Trimmer Potentiometers 118-3313S-1-202EDKR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313S-1-202E
855699-3313S-1-202E
Trimmer Potentiometers - 3313S-1-202E 855699-3313S-1-202E
Manufacturer: Bourns Inc. Win Source Part Number: 855699-3313S-1-202E Series: Trimpot® 3313 - Sealed Features: 2 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3313S Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3313S-1-202EDKR-ND, 118-3313S-1-202ECT, 3313S-1-202ECT-ND, 3313S-1-202ETR, 3313S-1-202ETR-ND, 3313S1202E, 118-3313S-1-202ETR, 3313S-1-202EDKR, 3313S-1-202ECT, 118-3313S-1-202EDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 855699-3313S-1-202E
Series: Trimpot® 3313 - Sealed
Features: 2 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3313S
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3313S-1-202EDKR-ND, 118-3313S-1-202ECT, 3313S-1-202ECT-ND, 3313S-1-202ETR, 3313S-1-202ETR-ND, 3313S1202E, 118-3313S-1-202ETR, 3313S-1-202EDKR, 3313S-1-202ECT, 118-3313S-1-202EDKR

Buy Now Datasheet
Res,cermet,2Kohms,20+/-% Tol,-100,100Ppm-Tc,1414-Case Bourns - 10C0986 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,2Kohms,20+/-% Tol,-100,100Ppm-Tc,1414-Case Bourns
10C0986
Res,cermet,2Kohms,20+/-% Tol,-100,100Ppm-Tc,1414-Case Bourns 10C0986
RES,Cermet,2KOhms,20 +/-% Tol,-100,100ppm-TC,1 414-Case

RES,Cermet,2KOhms,20+/-% Tol,-100,100ppm-TC,1414-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313S-1-202E 118-3313S-1-202ETR-ND 855699-3313S-1-202E 10C0986
Product Name 2KOHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3313S-1-202E Res,cermet,2Kohms,20+/-% Tol,-100,100Ppm-Tc,1414-Case Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data