Bourns, Inc. Trimmer Potentiometers - 3313S-1-103E 3313S-1-103E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 802310-3313S-1-103E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.142" x 0.159" Face x 0.211" H (3.61mm x 4.05mm x 5.35mm) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 3313S
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 802310-3313S-1-103E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.142" x 0.159" Face x 0.211" H (3.61mm x 4.05mm x 5.35mm) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 3313S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313S-1-103E
802310-3313S-1-103E
Trimmer Potentiometers - 3313S-1-103E 802310-3313S-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 802310-3313S-1-103E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.142" x 0.159" Face x 0.211" H (3.61mm x 4.05mm x 5.35mm) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 3313S

Manufacturer: Bourns Inc.
Win Source Part Number: 802310-3313S-1-103E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Dimension: Rectangular - 0.142" x 0.159" Face x 0.211" H (3.61mm x 4.05mm x 5.35mm)
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Part Number Series: 3313S

Buy Now
Trimmer Potentiometers - 3313S-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313S-103ETR-ND
Trimmer Potentiometers 3313S-103ETR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313S-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313S-103EDKR-ND
Trimmer Potentiometers 3313S-103EDKR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313S-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313S-103ECT-ND
Trimmer Potentiometers 3313S-103ECT-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.125W Trimmer Potentiometer - 80-3313S-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313S-1-103E
0.125W Trimmer Potentiometer 80-3313S-1-103E
TRIMMER 10K OHM 0.125W J LEAD Product overview: 3313S-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.125W J LEAD Product overview: 3313S-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313S-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns - 10C0982 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns
10C0982
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns 10C0982
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 802310-3313S-1-103E 3313S-103ETR-ND 80-3313S-1-103E 10C0982
Product Name Trimmer Potentiometers - 3313S-1-103E Trimmer Potentiometers 0.125W Trimmer Potentiometer Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data