Bourns, Inc. 0.125W Trimmer Potentiometer 3313J-2-502E

Description
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-2-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-2-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3313J-2-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313J-2-502E
0.125W Trimmer Potentiometer 80-3313J-2-502E
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-2-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-2-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-2-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-2-502ETR-ND
Trimmer Potentiometers 3313J-2-502ETR-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-2-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-2-502EDKR-ND
Trimmer Potentiometers 3313J-2-502EDKR-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-2-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-2-502ECT-ND
Trimmer Potentiometers 3313J-2-502ECT-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns - 88K8141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns
88K8141
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns 88K8141
RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns - 34AK1654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns
34AK1654
Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns 34AK1654
RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313J-2-502E 3313J-2-502ETR-ND 88K8141
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details