Bourns, Inc. Trimmer Potentiometers 3313J-2-204E

Description
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3313J-2-204E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-2-204E-ND
Trimmer Potentiometers 3313J-2-204E-ND
200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Smd 3Mm Sq St Cermet Bourns - 14P7930 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet Bourns
14P7930
Trimmer Smd 3Mm Sq St Cermet Bourns 14P7930
TRIMMER - SMD 3MM SQ ST CERMET

TRIMMER - SMD 3MM SQ ST CERMET

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-2-204E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-2-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-2-204E
TRIMMER 200K OHM 0.125W J LEAD

TRIMMER 200K OHM 0.125W J LEAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3313J-2-204E-ND 14P7930 3313J-2-204E
Product Name Trimmer Potentiometers Trimmer Smd 3Mm Sq St Cermet Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers