Bourns, Inc. Trimmer Potentiometers 3313J-2-104E

Description
100 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3313J-2-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-2-104ETR-ND
Trimmer Potentiometers 118-3313J-2-104ETR-ND
100 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3313J-2-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-2-104ECT-ND
Trimmer Potentiometers 118-3313J-2-104ECT-ND
TRIMMER 100K OHM 0.125W J LEAD

TRIMMER 100K OHM 0.125W J LEAD

Buy Now Datasheet
0.125W Trimmer Potentiometer - 80-3313J-2-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313J-2-104E
0.125W Trimmer Potentiometer 80-3313J-2-104E
TRIMMER 100K OHM 0.125W J LEAD Product overview: 3313J-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.125W J LEAD Product overview: 3313J-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313J-2-104E
801029-3313J-2-104E
Trimmer Potentiometers - 3313J-2-104E 801029-3313J-2-104E
Manufacturer: Bourns Inc. Win Source Part Number: 801029-3313J-2-104E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 3313J

Manufacturer: Bourns Inc.
Win Source Part Number: 801029-3313J-2-104E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 3313J

Buy Now
Trimmer Smd 3Mm Sq St Cermet Bourns - 88K8140 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet Bourns
88K8140
Trimmer Smd 3Mm Sq St Cermet Bourns 88K8140
TRIMMER - SMD 3MM SQ ST CERMET

TRIMMER - SMD 3MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3313J-2-104ETR-ND 80-3313J-2-104E 801029-3313J-2-104E 88K8140
Product Name Trimmer Potentiometers 0.125W Trimmer Potentiometer Trimmer Potentiometers - 3313J-2-104E Trimmer Smd 3Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details