Bourns, Inc. 10KOHM 0.125W Trimmer Potentiometer 3313J-2-103E

Description
TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3313J-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-103E can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3313J-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-103E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns 34AK1653 is a surface mount trimmer potentiometer with a resistance value of 10 kΩ and a single-turn adjustment. It features a cermet element and is designed for top adjustment, making it suitable for various applications requiring precise tuning. The component is RoHS compliant and halogen-free models are available. It has a mechanical angle of 250° and a maximum soldering exposure of 250 °C for 10 seconds. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in diverse environments. The trimmer has a rotational life of 100 cycles and a load life of 1000 hours at rated power. It is packaged in a tape and reel format, with 1000 pieces per reel for the standard styles. This product is ideal for engineers looking for a compact and reliable trimmer potentiometer for their designs.

Datasheet Summary
Powered by GS/AI

The Bourns 34AK1653 is a surface mount trimmer potentiometer with a resistance value of 10 kΩ and a single-turn adjustment. It features a cermet element and is designed for top adjustment, making it suitable for various applications requiring precise tuning. The component is RoHS compliant and halogen-free models are available. It has a mechanical angle of 250° and a maximum soldering exposure of 250 °C for 10 seconds. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in diverse environments. The trimmer has a rotational life of 100 cycles and a load life of 1000 hours at rated power. It is packaged in a tape and reel format, with 1000 pieces per reel for the standard styles. This product is ideal for engineers looking for a compact and reliable trimmer potentiometer for their designs.

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.125W Trimmer Potentiometer - 80-3313J-2-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.125W Trimmer Potentiometer
80-3313J-2-103E
10KOHM 0.125W Trimmer Potentiometer 80-3313J-2-103E
TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3313J-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-103E can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3313J-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-2-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313J-2-103E
906584-3313J-2-103E
Trimmer Potentiometers - 3313J-2-103E 906584-3313J-2-103E
Manufacturer: Bourns Inc. Win Source Part Number: 906584-3313J-2-103E Series: Trimpot® 3313 - Sealed Features: 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3313J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 118-3313J-2-103ECT, 118-3313J-2-103EDKR, 118-3313J-2-103ETR, 3313J-2-103E-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 906584-3313J-2-103E
Series: Trimpot® 3313 - Sealed
Features: 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3313J
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 118-3313J-2-103ECT, 118-3313J-2-103EDKR, 118-3313J-2-103ETR, 3313J-2-103E-ND

Buy Now Datasheet
Trimmer Potentiometers - 118-3313J-2-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-2-103ETR-ND
Trimmer Potentiometers 118-3313J-2-103ETR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3313J-2-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-2-103ECT-ND
Trimmer Potentiometers 118-3313J-2-103ECT-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3313J-2-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-2-103EDKR-ND
Trimmer Potentiometers 118-3313J-2-103EDKR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns - 88K8139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
88K8139
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns 88K8139
RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns - 34AK1653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
34AK1653
Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns 34AK1653
RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313J-2-103E 906584-3313J-2-103E 118-3313J-2-103ETR-ND 88K8139
Product Name 10KOHM 0.125W Trimmer Potentiometer Trimmer Potentiometers - 3313J-2-103E Trimmer Potentiometers Res, Trimmer, Top Adj, 10K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data