Bourns, Inc. Trimmer Potentiometers - 3313J-1-504E 3313J-1-504E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763265-3313J-1-504E Series: Trimpot 3313 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3313 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm) Alternative Parts (Cross-Reference): ST-32A500K; ST-32EA504; 22AR500KLF; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763265-3313J-1-504E Series: Trimpot 3313 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3313 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm) Alternative Parts (Cross-Reference): ST-32A500K; ST-32EA504; 22AR500KLF; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313J-1-504E
763265-3313J-1-504E
Trimmer Potentiometers - 3313J-1-504E 763265-3313J-1-504E
Manufacturer: Bourns Inc. Win Source Part Number: 763265-3313J-1-504E Series: Trimpot 3313 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3313 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm) Alternative Parts (Cross-Reference): ST-32A500K; ST-32EA504; 22AR500KLF; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763265-3313J-1-504E
Series: Trimpot 3313 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 500k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3313
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm)
Alternative Parts (Cross-Reference): ST-32A500K; ST-32EA504; 22AR500KLF; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.125W Trimmer Potentiometer - 80-3313J-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313J-1-504E
0.125W Trimmer Potentiometer 80-3313J-1-504E
TRIMMER 500K OHM 0.125W J LEAD Product overview: 3313J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.125W J LEAD Product overview: 3313J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-1-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-504ETR-ND
Trimmer Potentiometers 3313J-1-504ETR-ND
500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-504ECT-ND
Trimmer Potentiometers 3313J-1-504ECT-ND
500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-504EDKR-ND
Trimmer Potentiometers 3313J-1-504EDKR-ND
500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3313J-1-504E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3313J-1-504E
Resistors >> Variable Resistors/Potentiometers 3313J-1-504E
±20% ±100ppm/°C 125mW 500kΩ SMD,3.2x3.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 125mW 500kΩ SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns - 78M8850 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns
78M8850
Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns 78M8850
TRIMMER POTENTIOMETER 500KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500Kohm, 20%, 1Turn, Smd; Track Resistance Bourns - 06X9000 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500Kohm, 20%, 1Turn, Smd; Track Resistance Bourns
06X9000
Trimmer, Pot, 500Kohm, 20%, 1Turn, Smd; Track Resistance Bourns 06X9000
TRIMMER, POT, 500KOHM, 20%, 1TURN, SMD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 500KOHM, 20%, 1TURN, SMD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-1-504E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-504E
Trimmer Potentiometers 3313J-1-504E
TRIMMER 500K OHM 0.125W J LEAD

TRIMMER 500K OHM 0.125W J LEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 763265-3313J-1-504E 80-3313J-1-504E 3313J-1-504ETR-ND 3313J-1-504E 78M8850 06X9000 3313J-1-504E
Product Name Trimmer Potentiometers - 3313J-1-504E 0.125W Trimmer Potentiometer Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, Pot, 500Kohm, 20%, 1Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details