TRIMMER 50KOHM 0.125W J LEAD TOP Product overview: 3313J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-503E can be used for catalog matching and distributor lookup.
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes
TRIMMER 50KOHM 0.125W J LEAD TOP
TRIMMER 50KOHM 0.125W J LEAD TOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3313J-1-503E | 445924 | 3313J-503ETR-ND | 96M0898 | 04B3201 | 3313J-1-503E | 3313J-1-503E |
| Product Name | 50KOHM 0.125W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns | Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
| Standards and Certifications | RoHS | RoHS; AEC-Q200 Grade 1 | RoHS | RoHS | |||
| Configuration | Single Turn | Single Resistor | Single Resistor | Single Turn |