Bourns, Inc. 0.125W Trimmer Potentiometer 3313J-1-502E

Description
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3313J-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313J-1-502E
0.125W Trimmer Potentiometer 80-3313J-1-502E
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 3313J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-502ECT-ND
Trimmer Potentiometers 3313J-502ECT-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-502ETR-ND
Trimmer Potentiometers 3313J-502ETR-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-502EDKR-ND
Trimmer Potentiometers 3313J-502EDKR-ND
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 5K, 3Mm; Track Resistance Bourns - 50P9042 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 3Mm; Track Resistance Bourns
50P9042
Trimmer, 5K, 3Mm; Track Resistance Bourns 50P9042
TRIMMER, 5K, 3MM; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5K, 3MM; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.125W - 70153425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.125W
70153425
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.125W 70153425
3 mm Trimming Potentiometers 3 mm square single-turn, cermet, sealed trimmer. Compatible with surface mount manufacturing processes. Rotor stop for “in-circuit” adjustment. 100 cycle rotational and seal life. Plastic housing for RF applications. Resistance Tolerance: ±20%. Power Rating: 0.125 watt at 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hours. Adjustment Tool: H-91.

3 mm Trimming Potentiometers
3 mm square single-turn, cermet, sealed trimmer. Compatible with surface mount manufacturing processes. Rotor stop for “in-circuit” adjustment. 100 cycle rotational and seal life. Plastic housing for RF applications. Resistance Tolerance: ±20%. Power Rating: 0.125 watt at 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hours. Adjustment Tool: H-91.

Supplier's Site
Trimmer Potentiometers - 3313J-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-502E
Trimmer Potentiometers 3313J-1-502E
TRIMMER 5K OHM 0.125W J LEAD TOP

TRIMMER 5K OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3313J-1-502E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3313J-1-502E
Resistors >> Variable Resistors/Potentiometers 3313J-1-502E
±20% ±100ppm/°C 125mW 5kΩ SMD,3.2x3.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 125mW 5kΩ SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-1-502E
TRIMMER 5K OHM 0.125W J LEAD TOP

TRIMMER 5K OHM 0.125W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313J-1-502E 3313J-502ECT-ND 50P9042 70153425 3313J-1-502E 3313J-1-502E 3313J-1-502E
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 5K, 3Mm; Track Resistance Bourns Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.125W Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data