Bourns, Inc. 500OHM 0.125W Trimmer Potentiometer 3313J-1-501E

Description
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3313J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3313J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500OHM 0.125W Trimmer Potentiometer - 80-3313J-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.125W Trimmer Potentiometer
80-3313J-1-501E
500OHM 0.125W Trimmer Potentiometer 80-3313J-1-501E
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3313J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 3313J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-501EDKR-ND
Trimmer Potentiometers 3313J-501EDKR-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-501ETR-ND
Trimmer Potentiometers 3313J-501ETR-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-501ECT-ND
Trimmer Potentiometers 3313J-501ECT-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445922
Trimmer Potentiometers 445922
Bourns 3313J-1-501E

Bourns 3313J-1-501E

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-1-501E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-1-501E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-1-501E
TRIMMER 500OHM 0.125W J LEAD TOP

TRIMMER 500OHM 0.125W J LEAD TOP

Supplier's Site
Trimmer, 500R, 3Mm; Track Resistance Bourns - 50P9041 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R, 3Mm; Track Resistance Bourns
50P9041
Trimmer, 500R, 3Mm; Track Resistance Bourns 50P9041
TRIMMER, 500R, 3MM; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

TRIMMER, 500R, 3MM; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 75K9707 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
75K9707
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 75K9707
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mWRoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3313J-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-501E
Trimmer Potentiometers 3313J-1-501E
TRIMMER 500OHM 0.125W J LEAD TOP

TRIMMER 500OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3313J-1-501E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3313J-1-501E
Resistors >> Variable Resistors/Potentiometers 3313J-1-501E
±20% ±100ppm/°C 125mW 500Ω SMD,3.2x3.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 125mW 500Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3313J-1-501E 3313J-501EDKR-ND 445922 3313J-1-501E 50P9041 75K9707 3313J-1-501E 3313J-1-501E
Product Name 500OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 500R, 3Mm; Track Resistance Bourns Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS; AEC-Q200 Grade 1 RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data