Bourns, Inc. Trimmer Potentiometers 3313J-1-500E

Description
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3313J-1-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-500ECT-ND
Trimmer Potentiometers 3313J-1-500ECT-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-500ETR-ND
Trimmer Potentiometers 3313J-1-500ETR-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-500EDKR-ND
Trimmer Potentiometers 3313J-1-500EDKR-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
50 OHM 0.125W Trimmer Potentiometer - 80-3313J-1-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.125W Trimmer Potentiometer
80-3313J-1-500E
50 OHM 0.125W Trimmer Potentiometer 80-3313J-1-500E
TRIMMER 50 OHM 0.125W J LEAD TOP Product overview: 3313J-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-500E can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.125W J LEAD TOP Product overview: 3313J-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-1-500E - 763264-3313J-1-500E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313J-1-500E
763264-3313J-1-500E
Trimmer Potentiometers - 3313J-1-500E 763264-3313J-1-500E
Manufacturer: Bourns Inc. Win Source Part Number: 763264-3313J-1-500E Series: Trimpot 3313 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 50 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3313 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm) Alternative Parts (Cross-Reference): 22AR50LFTR; TS3YJ500MR15; ST-32EA51; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763264-3313J-1-500E
Series: Trimpot 3313 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 50
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3313
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm)
Alternative Parts (Cross-Reference): 22AR50LFTR; TS3YJ500MR15; ST-32EA51;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometer 50 Ohm 1Turn Smd; Trimpot Type Bourns - 04B3199 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50 Ohm 1Turn Smd; Trimpot Type Bourns
04B3199
Trimmer Potentiometer 50 Ohm 1Turn Smd; Trimpot Type Bourns 04B3199
TRIMMER POTENTIOMETER 50 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 3Mm Sq St Cermet Rohs Compliant Bourns - 79AH9725 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet Rohs Compliant Bourns
79AH9725
Trimmer Smd 3Mm Sq St Cermet Rohs Compliant Bourns 79AH9725
TRIMMER - SMD 3MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - SMD 3MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site
Trimmer Potentiometers - 3313J-1-500E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-500E
Trimmer Potentiometers 3313J-1-500E
TRIMMER 50 OHM 0.125W J LEAD TOP

TRIMMER 50 OHM 0.125W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3313J-1-500ECT-ND 80-3313J-1-500E 763264-3313J-1-500E 04B3199 79AH9725 3313J-1-500E
Product Name Trimmer Potentiometers 50 OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers - 3313J-1-500E Trimmer Potentiometer 50 Ohm 1Turn Smd; Trimpot Type Bourns Trimmer Smd 3Mm Sq St Cermet Rohs Compliant Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data