Bourns, Inc. Trimmer Potentiometers 3313J-1-221E

Description
TRIMMER 220OHM 0.125W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 220OHM 0.125W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3313J-1-221EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-1-221EDKR-ND
Trimmer Potentiometers 118-3313J-1-221EDKR-ND
TRIMMER 220OHM 0.125W J LEAD TOP

TRIMMER 220OHM 0.125W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3313J-1-221ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-1-221ECT-ND
Trimmer Potentiometers 118-3313J-1-221ECT-ND
TRIMMER 220OHM 0.125W J LEAD TOP

TRIMMER 220OHM 0.125W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3313J-1-221ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3313J-1-221ETR-ND
Trimmer Potentiometers 118-3313J-1-221ETR-ND
220 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

220 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
220OHM 0.125W Trimmer Potentiometer - 80-3313J-1-221E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220OHM 0.125W Trimmer Potentiometer
80-3313J-1-221E
220OHM 0.125W Trimmer Potentiometer 80-3313J-1-221E
TRIMMER 220OHM 0.125W J LEAD TOP Product overview: 3313J-1-221E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 220OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-221E can be used for catalog matching and distributor lookup.

TRIMMER 220OHM 0.125W J LEAD TOP Product overview: 3313J-1-221E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 220OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-221E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 220 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns - 06X8997 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 220 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns
06X8997
Trimmer, Pot, 220 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns 06X8997
TRIMMER, POT, 220 OHM, 20%, 1TURN, SMD; Track Resistance:220ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3313J Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 220 OHM, 20%, 1TURN, SMD; Track Resistance:220ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3313J Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Smd 3Mm Sq St Cermet Bourns - 57K9600 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 3Mm Sq St Cermet Bourns
57K9600
Trimmer Smd 3Mm Sq St Cermet Bourns 57K9600
TRIMMER - SMD 3MM SQ ST CERMET

TRIMMER - SMD 3MM SQ ST CERMET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3313J-1-221EDKR-ND 80-3313J-1-221E 06X8997 57K9600
Product Name Trimmer Potentiometers 220OHM 0.125W Trimmer Potentiometer Trimmer, Pot, 220 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns Trimmer Smd 3Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 220 ohms 220 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers