Bourns, Inc. Trimmer Potentiometers 3313J-1-203E

Description
Bourns 3313J-1-203E
Request a Quote Datasheet
Description
Bourns 3313J-1-203E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 445921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445921
Trimmer Potentiometers 445921
Bourns 3313J-1-203E

Bourns 3313J-1-203E

Supplier's Site
Trimmer Potentiometers - 3313J-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-203ECT-ND
Trimmer Potentiometers 3313J-203ECT-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-203EDKR-ND
Trimmer Potentiometers 3313J-203EDKR-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-203ETR-ND
Trimmer Potentiometers 3313J-203ETR-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
20KOHM 0.125W Trimmer Potentiometer - 80-3313J-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.125W Trimmer Potentiometer
80-3313J-1-203E
20KOHM 0.125W Trimmer Potentiometer 80-3313J-1-203E
TRIMMER 20KOHM 0.125W J LEAD TOP Product overview: 3313J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.125W J LEAD TOP Product overview: 3313J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-1-203E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-1-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-1-203E
TRIMMER 20KOHM 0.125W J LEAD TOP

TRIMMER 20KOHM 0.125W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - 3313J-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-203E
Trimmer Potentiometers 3313J-1-203E
TRIMMER 20KOHM 0.125W J LEAD TOP

TRIMMER 20KOHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns - 96M0897 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns
96M0897
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns 96M0897
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 04B3196 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
04B3196
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 04B3196
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 20K, 3Mm; Track Resistance Bourns - 50P9040 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K, 3Mm; Track Resistance Bourns
50P9040
Trimmer, 20K, 3Mm; Track Resistance Bourns 50P9040
TRIMMER, 20K, 3MM; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20K, 3MM; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 445921 3313J-203ECT-ND 80-3313J-1-203E 3313J-1-203E 3313J-1-203E 96M0897 04B3196 50P9040
Product Name Trimmer Potentiometers Trimmer Potentiometers 20KOHM 0.125W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 20K, 3Mm; Track Resistance Bourns
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Standards and Certifications RoHS; AEC-Q200 Grade 1 RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data