Bourns, Inc. 20 OHM 0.125W Trimmer Potentiometer 3313J-1-200E

Description
TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3313J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3313J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.125W Trimmer Potentiometer - 80-3313J-1-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.125W Trimmer Potentiometer
80-3313J-1-200E
20 OHM 0.125W Trimmer Potentiometer 80-3313J-1-200E
TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3313J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.125W J LEAD TOP Product overview: 3313J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-1-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-200ECT-ND
Trimmer Potentiometers 3313J-1-200ECT-ND
20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-200EDKR-ND
Trimmer Potentiometers 3313J-1-200EDKR-ND
20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-200ETR-ND
Trimmer Potentiometers 3313J-1-200ETR-ND
20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3313J-1-200E
1005070-3313J-1-200E
Trimmer Potentiometers - 3313J-1-200E 1005070-3313J-1-200E
Manufacturer: Bourns Inc. Win Source Part Number: 1005070-3313J-1-200E Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 20 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005070-3313J-1-200E
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 20
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.50mm x 3.20mm x 2.20mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 6917342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917342
Trimmer Potentiometers 6917342
Bourns 3313J-1-200E

Bourns 3313J-1-200E

Supplier's Site
Trimmer Potentiometers - 6917342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917342P
Trimmer Potentiometers 6917342P
Bourns 3313J-1-200E

Bourns 3313J-1-200E

Supplier's Site
Trimmer Potentiometers - 1674496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674496
Trimmer Potentiometers 1674496
Bourns 3313J-1-200E

Bourns 3313J-1-200E

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3313J-1-200E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3313J-1-200E
Resistors >> Variable Resistors/Potentiometers 3313J-1-200E
±20% ±150ppm/°C 125mW 20Ω SMD,3.2x3.5mm Variable Resistors/Potentiome ters ROHS

±20% ±150ppm/°C 125mW 20Ω SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-1-200E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-200E
Trimmer Potentiometers 3313J-1-200E
TRIMMER 20 OHM 0.125W J LEAD TOP

TRIMMER 20 OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 20 Ohm 1Turn Smd; Trimpot Type Bourns - 04B3195 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20 Ohm 1Turn Smd; Trimpot Type Bourns
04B3195
Trimmer Potentiometer 20 Ohm 1Turn Smd; Trimpot Type Bourns 04B3195
TRIMMER POTENTIOMETER 20 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313J-1-200E 3313J-1-200ECT-ND 1005070-3313J-1-200E 6917342 6917342P 3313J-1-200E 3313J-1-200E 04B3195
Product Name 20 OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3313J-1-200E Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer 20 Ohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data