Bourns, Inc. 0.125W Trimmer Potentiometer 3313J-1-105E

Description
TRIMMER 1M OHM 0.125W J LEAD TOP Product overview: 3313J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1M OHM 0.125W J LEAD TOP Product overview: 3313J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3313J-1-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313J-1-105E
0.125W Trimmer Potentiometer 80-3313J-1-105E
TRIMMER 1M OHM 0.125W J LEAD TOP Product overview: 3313J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.125W J LEAD TOP Product overview: 3313J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-1-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-105EDKR-ND
Trimmer Potentiometers 3313J-1-105EDKR-ND
1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-105ECT-ND
Trimmer Potentiometers 3313J-1-105ECT-ND
1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-1-105ETR-ND
Trimmer Potentiometers 3313J-1-105ETR-ND
1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-1-105E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-105E
Trimmer Potentiometers 3313J-1-105E
TRIMMER 1M OHM 0.125W J LEAD TOP

TRIMMER 1M OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Pot, 1M, 1Turn, Smd; Trimpot Type Bourns - 06X8993 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 1Turn, Smd; Trimpot Type Bourns
06X8993
Trimmer, Pot, 1M, 1Turn, Smd; Trimpot Type Bourns 06X8993
TRIMMER, POT, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313J-1-105E 3313J-1-105EDKR-ND 3313J-1-105E 06X8993
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1M, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details