TRIMMER 10KOHM 0.125W J LEAD TOP Product overview: 3313J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-103E can be used for catalog matching and distributor lookup.
3mm SMD Trimming Pot,1Turn,Cermet,10K
3mm SMD Trimming Pot,1Turn,Cermet,10K
3mm SMD Trimming Pot,1Turn,Cermet,10K
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
3 mm Trimming Potentiometers
3 mm square single-turn, cermet, sealed trimmer. Compatible with surface mount manufacturing processes. Rotor stop for “in-circuit” adjustment. 100 cycle rotational and seal life. Plastic housing for RF applications. Resistance Tolerance: ±20%. Power Rating: 0.125 watt at 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hours. Adjustment Tool: H-91.
TRIMMER 10KOHM 0.125W J LEAD TOP
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes
TRIMMER POTENTIOMETER, 10KOHM, 20%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes
TRIMMER, 1 TURN, 10KR, 0.125W; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 10KOHM 0.125W J LEAD TOP
±20% ±100ppm/°C 125mW 10kΩ SMD,3.2x3.5mm Variable Resistors/Potentiome
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3313J-1-103E | 6917336 | 6917336P | 3313J-103EDKR-ND | 70153426 | 3313J-1-103E | 60K7112 | 47Y7243 | 3313J-1-103E | 3313J-1-103E |
| Product Name | 10KOHM 0.125W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.125W | Trimmer Potentiometers | Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns | Trimmer, 1 Turn, 10Kr, 0.125W; Track Resistance Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads; J-hook | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |