Bourns, Inc. 0.125W Trimmer Potentiometer 3313J-1-102E

Description
TRIMMER 1K OHM 0.125W J LEAD TOP Product overview: 3313J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.125W J LEAD TOP Product overview: 3313J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W Trimmer Potentiometer - 80-3313J-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W Trimmer Potentiometer
80-3313J-1-102E
0.125W Trimmer Potentiometer 80-3313J-1-102E
TRIMMER 1K OHM 0.125W J LEAD TOP Product overview: 3313J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.125W J LEAD TOP Product overview: 3313J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6917327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917327
Trimmer Potentiometers 6917327
3mm SMD Trimming Pot,1Turn,Cermet,1K

3mm SMD Trimming Pot,1Turn,Cermet,1K

Supplier's Site
Trimmer Potentiometers - 6917327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917327P
Trimmer Potentiometers 6917327P
3mm SMD Trimming Pot,1Turn,Cermet,1K

3mm SMD Trimming Pot,1Turn,Cermet,1K

Supplier's Site
Trimmer Potentiometers - 1674494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674494
Trimmer Potentiometers 1674494
3mm SMD Trimming Pot,1Turn,Cermet,1K

3mm SMD Trimming Pot,1Turn,Cermet,1K

Supplier's Site
Trimmer Potentiometers - 3313J-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-102EDKR-ND
Trimmer Potentiometers 3313J-102EDKR-ND
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-102ECT-ND
Trimmer Potentiometers 3313J-102ECT-ND
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-102ETR-ND
Trimmer Potentiometers 3313J-102ETR-ND
1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-1-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-1-102E
TRIMMER 1K OHM 0.125W J LEAD TOP

TRIMMER 1K OHM 0.125W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns - 04F8034 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns
04F8034
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns 04F8034
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Trimmer, 1 Turn, 1Kr, 0.125W; Track Resistance Bourns - 47Y7242 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1 Turn, 1Kr, 0.125W; Track Resistance Bourns
47Y7242
Trimmer, 1 Turn, 1Kr, 0.125W; Track Resistance Bourns 47Y7242
TRIMMER, 1 TURN, 1KR, 0.125W; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 1 TURN, 1KR, 0.125W; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3313 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 1Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9698 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns
75K9698
Trimmer Potentiometer, 1Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns 75K9698
TRIMMER POTENTIOMETER, 1KOHM, 20%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM, 20%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3313J-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-102E
Trimmer Potentiometers 3313J-1-102E
TRIMMER 1K OHM 0.125W J LEAD TOP

TRIMMER 1K OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3313J-1-102E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3313J-1-102E
Resistors >> Variable Resistors/Potentiometers 3313J-1-102E
±20% ±100ppm/°C 125mW 1kΩ SMD,3.2x3.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 125mW 1kΩ SMD,3.2x3.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3313J-1-102E 6917327 6917327P 3313J-102EDKR-ND 3313J-1-102E 04F8034 47Y7242 75K9698 3313J-1-102E 3313J-1-102E
Product Name 0.125W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, 1 Turn, 1Kr, 0.125W; Track Resistance Bourns Trimmer Potentiometer, 1Kohm, 20%, 1Turn, Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details