Bourns, Inc. 100OHM 0.125W Trimmer Potentiometer 3313J-1-101E

Description
TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 3313J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-101E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 3313J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-101E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100OHM 0.125W Trimmer Potentiometer - 80-3313J-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.125W Trimmer Potentiometer
80-3313J-1-101E
100OHM 0.125W Trimmer Potentiometer 80-3313J-1-101E
TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 3313J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 3313J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3313J-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3313J-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-101ETR-ND
Trimmer Potentiometers 3313J-101ETR-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-101ECT-ND
Trimmer Potentiometers 3313J-101ECT-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3313J-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3313J-101EDKR-ND
Trimmer Potentiometers 3313J-101EDKR-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3313J-1-101E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3313J-1-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3313J-1-101E
TRIMMER 100OHM 0.125W J LEAD TOP

TRIMMER 100OHM 0.125W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 100 Ohms;SMD;1 Turn;Pwr-Rtg 0.125W - 70153423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;SMD;1 Turn;Pwr-Rtg 0.125W
70153423
Trimmer;Cermet;Rest 100 Ohms;SMD;1 Turn;Pwr-Rtg 0.125W 70153423
3 mm Trimming Potentiometers 3 mm square single-turn, cermet, sealed trimmer. Compatible with surface mount manufacturing processes. Rotor stop for “in-circuit” adjustment. 100 cycle rotational and seal life. Plastic housing for RF applications. Resistance Tolerance: ±20%. Power Rating: 0.125 watt at 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hours. Adjustment Tool: H-91.

3 mm Trimming Potentiometers
3 mm square single-turn, cermet, sealed trimmer. Compatible with surface mount manufacturing processes. Rotor stop for “in-circuit” adjustment. 100 cycle rotational and seal life. Plastic housing for RF applications. Resistance Tolerance: ±20%. Power Rating: 0.125 watt at 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hours. Adjustment Tool: H-91.

Supplier's Site
Trimmer Potentiometers - 3313J-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3313J-1-101E
Trimmer Potentiometers 3313J-1-101E
TRIMMER 100OHM 0.125W J LEAD TOP

TRIMMER 100OHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns - 58K3061 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns
58K3061
Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns 58K3061
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3313J-1-101E 3313J-101ETR-ND 3313J-1-101E 70153423 3313J-1-101E 58K3061
Product Name 100OHM 0.125W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 100 Ohms;SMD;1 Turn;Pwr-Rtg 0.125W Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers