Bourns, Inc. 0.1W Trimmer Potentiometer 3312J-1-504E

Description
TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: 3312J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-504E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: 3312J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-504E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-3312J-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-3312J-1-504E
0.1W Trimmer Potentiometer 80-3312J-1-504E
TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: 3312J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.1W J LEAD TOP Product overview: 3312J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3312J-1-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-504ETR-ND
Trimmer Potentiometers 3312J-1-504ETR-ND
500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-504ECT-ND
Trimmer Potentiometers 3312J-1-504ECT-ND
500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-504EDKR-ND
Trimmer Potentiometers 3312J-1-504EDKR-ND
500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-504E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3312J-1-504E
Trimmer Potentiometers 3312J-1-504E
TRIMMER 500K OHM 0.1W J LEAD TOP

TRIMMER 500K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Potentiometer 500Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 08N5481 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 500Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
08N5481
Trimmer, Potentiometer 500Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 08N5481
TRIMMER, POTENTIOMETER 500KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 500KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns - 08N5480 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns
08N5480
Trimmer, Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns 08N5480
TRIMMER, POTENTIOMETER 500KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 500KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3312J-1-504E 3312J-1-504ETR-ND 3312J-1-504E 08N5481
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer 500Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details