Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3312J-1-503E

Description
Win Source Part Number: 963120-3312J-1-503E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Alternative Parts (Cross-Reference): 3213X503M; 3313J-1-503E; 3313S-1-503E; 3314J-1-503E; TS53YJ503MR10; 3204X503P3312J-1-503 E.; 3312J1-503E; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J1503E,3312J-1-5 03ECT,3312J-1-503ETR ,3312J-1-503EDKR Base Product Number: 3312J
Request a Quote Datasheet
Description
Win Source Part Number: 963120-3312J-1-503E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Alternative Parts (Cross-Reference): 3213X503M; 3313J-1-503E; 3313S-1-503E; 3314J-1-503E; TS53YJ503MR10; 3204X503P3312J-1-503 E.; 3312J1-503E; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J1503E,3312J-1-5 03ECT,3312J-1-503ETR ,3312J-1-503EDKR Base Product Number: 3312J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
963120-3312J-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 963120-3312J-1-503E
Win Source Part Number: 963120-3312J-1-503E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Alternative Parts (Cross-Reference): 3213X503M; 3313J-1-503E; 3313S-1-503E; 3314J-1-503E; TS53YJ503MR10; 3204X503P3312J-1-503 E.; 3312J1-503E; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J1503E,3312J-1-5 03ECT,3312J-1-503ETR ,3312J-1-503EDKR Base Product Number: 3312J

Win Source Part Number: 963120-3312J-1-503E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3312 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm)
Alternative Parts (Cross-Reference): 3213X503M; 3313J-1-503E; 3313S-1-503E; 3314J-1-503E; TS53YJ503MR10; 3204X503P3312J-1-503E.; 3312J1-503E;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3312J1503E,3312J-1-503ECT,3312J-1-503ETR,3312J-1-503EDKR
Base Product Number: 3312J

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-503ETR-ND
Trimmer Potentiometers 3312J-1-503ETR-ND
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-503ECT-ND
Trimmer Potentiometers 3312J-1-503ECT-ND
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-503EDKR-ND
Trimmer Potentiometers 3312J-1-503EDKR-ND
50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-3312J-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-3312J-1-503E
0.1W Trimmer Potentiometer 80-3312J-1-503E
TRIMMER 50K OHM 0.1W J LEAD TOP Product overview: 3312J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.1W J LEAD TOP Product overview: 3312J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns - 08N5478 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
08N5478
Trimmer, Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns 08N5478
TRIMMER, POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns - 08N5479 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
08N5479
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns 08N5479
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3312J-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3312J-1-503E
Trimmer Potentiometers 3312J-1-503E
TRIMMER 50K OHM 0.1W J LEAD TOP

TRIMMER 50K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 963120-3312J-1-503E 3312J-1-503ETR-ND 80-3312J-1-503E 08N5478 3312J-1-503E
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer, Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data