Bourns, Inc. 500 OHM 0.1W Trimmer Potentiometer 3312J-1-501E

Description
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: 3312J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: 3312J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.1W Trimmer Potentiometer - 80-3312J-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.1W Trimmer Potentiometer
80-3312J-1-501E
500 OHM 0.1W Trimmer Potentiometer 80-3312J-1-501E
TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: 3312J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.1W J LEAD TOP Product overview: 3312J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3312J-1-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-501ETR-ND
Trimmer Potentiometers 3312J-1-501ETR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-501EDKR-ND
Trimmer Potentiometers 3312J-1-501EDKR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-501ECT-ND
Trimmer Potentiometers 3312J-1-501ECT-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns - 08N5474 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns
08N5474
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns 08N5474
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 08N5475 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
08N5475
Trimmer, Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 08N5475
TRIMMER, POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3312J-1-501E 3312J-1-501ETR-ND 08N5474
Product Name 500 OHM 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details