Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3312J-1-204E

Description
Win Source Part Number: 1351671-3312J-1-204E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Standard Package: 500 Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3312J California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351671-3312J-1-204E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Standard Package: 500 Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3312J California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1351671-3312J-1-204E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1351671-3312J-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1351671-3312J-1-204E
Win Source Part Number: 1351671-3312J-1-204E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Standard Package: 500 Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3312J California Prop 65: Warning Information

Win Source Part Number: 1351671-3312J-1-204E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® 3312 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm)
Standard Package: 500
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3312J
California Prop 65: Warning Information

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-204EDKR-ND
Trimmer Potentiometers 3312J-1-204EDKR-ND
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-204ETR-ND
Trimmer Potentiometers 3312J-1-204ETR-ND
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-204ECT-ND
Trimmer Potentiometers 3312J-1-204ECT-ND
200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1351671-3312J-1-204E 3312J-1-204EDKR-ND
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5118TBI-10-T - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer; Rheostat
Resistance Range 10000 ohms
View Details
Potentiometer - 1148040 - Radwell International
Allen-Bradley / Rockwell Automation
View Details