Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3312J-1-203E

Description
Win Source Part Number: 999958-3312J-1-203E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J-1-203ETR,3312J -1-203EDKR,3312J-1-2 03ECT,3312J1203E Base Product Number: 3312J
Request a Quote Datasheet
Description
Win Source Part Number: 999958-3312J-1-203E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J-1-203ETR,3312J -1-203EDKR,3312J-1-2 03ECT,3312J1203E Base Product Number: 3312J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 999958-3312J-1-203E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
999958-3312J-1-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 999958-3312J-1-203E
Win Source Part Number: 999958-3312J-1-203E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J-1-203ETR,3312J -1-203EDKR,3312J-1-2 03ECT,3312J1203E Base Product Number: 3312J

Win Source Part Number: 999958-3312J-1-203E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3312 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3312J-1-203ETR,3312J-1-203EDKR,3312J-1-203ECT,3312J1203E
Base Product Number: 3312J

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-203ECT-ND
Trimmer Potentiometers 3312J-1-203ECT-ND
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-203EDKR-ND
Trimmer Potentiometers 3312J-1-203EDKR-ND
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-203ETR-ND
Trimmer Potentiometers 3312J-1-203ETR-ND
20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6934340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6934340P
Trimmer Potentiometers 6934340P
2mm SMD Sealed Trimming Pot, 1Turn, 20K

2mm SMD Sealed Trimming Pot, 1Turn, 20K

Supplier's Site
Trimmer Potentiometers - 1674460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674460
Trimmer Potentiometers 1674460
2mm SMD Sealed Trimming Pot, 1Turn, 20K

2mm SMD Sealed Trimming Pot, 1Turn, 20K

Supplier's Site
0.1W Trimmer Potentiometer - 80-3312J-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-3312J-1-203E
0.1W Trimmer Potentiometer 80-3312J-1-203E
TRIMMER 20K OHM 0.1W J LEAD TOP Product overview: 3312J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.1W J LEAD TOP Product overview: 3312J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns - 08N5468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns
08N5468
Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns 08N5468
TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3312J-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3312J-1-203E
Trimmer Potentiometers 3312J-1-203E
TRIMMER 20K OHM 0.1W J LEAD TOP

TRIMMER 20K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 999958-3312J-1-203E 3312J-1-203ECT-ND 6934340P 1674460 80-3312J-1-203E 08N5468 3312J-1-203E
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer, Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data