Bourns, Inc. Trimmer Potentiometers 3312J-1-202E

Description
Bourns 3312J-1-202E
Request a Quote Datasheet
Description
Bourns 3312J-1-202E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6916951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6916951
Trimmer Potentiometers 6916951
Bourns 3312J-1-202E

Bourns 3312J-1-202E

Supplier's Site
Trimmer Potentiometers - 6916951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6916951P
Trimmer Potentiometers 6916951P
Bourns 3312J-1-202E

Bourns 3312J-1-202E

Supplier's Site
Trimmer Potentiometers - 1674457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674457
Trimmer Potentiometers 1674457
Bourns 3312J-1-202E

Bourns 3312J-1-202E

Supplier's Site
0.1W Trimmer Potentiometer - 80-3312J-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-3312J-1-202E
0.1W Trimmer Potentiometer 80-3312J-1-202E
TRIMMER 2K OHM 0.1W J LEAD TOP Product overview: 3312J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.1W J LEAD TOP Product overview: 3312J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3312J-1-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-202ETR-ND
Trimmer Potentiometers 3312J-1-202ETR-ND
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-202EDKR-ND
Trimmer Potentiometers 3312J-1-202EDKR-ND
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-202ECT-ND
Trimmer Potentiometers 3312J-1-202ECT-ND
2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns - 08N5467 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns
08N5467
Trimmer, Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns 08N5467
TRIMMER, POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns - 11N6324 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns
11N6324
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns 11N6324
TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6916951 6916951P 80-3312J-1-202E 3312J-1-202ETR-ND 08N5467
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data