Win Source Part Number: 1354440-3312J-1-201E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3312 - Sealed
Package: Tape & Reel
Product Status: Active
Base Product Number: 3312J
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 Ohms
Power (Watts): 0.1W, 1/10W
Termination Style: J Lead
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
TRIMMER 200 OHM 0.1W J LEAD TOP Product overview: 3312J-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-201E can be used for catalog matching and distributor lookup.
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 200 OHM 0.1W J LEAD TOP
TRIMMER, POTENTIOMETER 200 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes
TRIMMER, POTENTIOMETER 200 OHM 1TURN SMD; Adjustment Type:Trimmer; Body Height:2mm; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Potentiometer Mounting:SMD RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1354440-3312J-1-201E | 80-3312J-1-201E | 3312J-1-201ECT-ND | 3312J-1-201E | 08N5464 | 08N5465 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 200 OHM 0.1W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Potentiometer 200 Ohm 1Turn Smd; Trimpot Type Bourns | Trimmer, Potentiometer 200 Ohm 1Turn Smd; Adjustment Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | 200 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |