Bourns, Inc. 0.1W Trimmer Potentiometer 3312J-1-104E

Description
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: 3312J-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: 3312J-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1W Trimmer Potentiometer - 80-3312J-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-3312J-1-104E
0.1W Trimmer Potentiometer 80-3312J-1-104E
TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: 3312J-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.1W J LEAD TOP Product overview: 3312J-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3312J-1-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-104ETR-ND
Trimmer Potentiometers 3312J-1-104ETR-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-104EDKR-ND
Trimmer Potentiometers 3312J-1-104EDKR-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-104ECT-ND
Trimmer Potentiometers 3312J-1-104ECT-ND
100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3312J-1-104E
Trimmer Potentiometers 3312J-1-104E
TRIMMER 100K OHM 0.1W J LEAD TOP

TRIMMER 100K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns - 11N6320 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns
11N6320
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns 11N6320
TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3312J-1-104E 3312J-1-104ETR-ND 3312J-1-104E 11N6320
Product Name 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details