Bourns, Inc. Trimmer Potentiometers 3312J-1-103E

Description
2mm Sq SMD Trimming Pot, Sealed ST, 10K
Request a Quote Datasheet
Description
2mm Sq SMD Trimming Pot, Sealed ST, 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6916926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6916926
Trimmer Potentiometers 6916926
2mm Sq SMD Trimming Pot, Sealed ST, 10K

2mm Sq SMD Trimming Pot, Sealed ST, 10K

Supplier's Site
Trimmer Potentiometers - 6916926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6916926P
Trimmer Potentiometers 6916926P
2mm Sq SMD Trimming Pot, Sealed ST, 10K

2mm Sq SMD Trimming Pot, Sealed ST, 10K

Supplier's Site
Trimmer Potentiometers - 1674455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674455
Trimmer Potentiometers 1674455
2mm Sq SMD Trimming Pot, Sealed ST, 10K

2mm Sq SMD Trimming Pot, Sealed ST, 10K

Supplier's Site
Trimmer Potentiometers - 3312J-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-103EDKR-ND
Trimmer Potentiometers 3312J-1-103EDKR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-103ETR-ND
Trimmer Potentiometers 3312J-1-103ETR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-103ECT-ND
Trimmer Potentiometers 3312J-1-103ECT-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometer, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns - 08N5456 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns
08N5456
Potentiometer, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns 08N5456
POTENTIOMETER, TRIMMER, 10KOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

POTENTIOMETER, TRIMMER, 10KOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns - 08N5457 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns
08N5457
Pot, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns 08N5457
POT, TRIMMER, 10KOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 10KOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3312J-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3312J-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3312J-1-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 6916926 6916926P 3312J-1-103EDKR-ND 08N5456 3312J-1-103E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometer, Trimmer, 10Kohm, 1Turn, Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers