Bourns, Inc. Trimmer Potentiometers 3312J-1-102E

Description
2mm Sq SMD Trimming Pot, Sealed ST, 1K
Request a Quote Datasheet
Description
2mm Sq SMD Trimming Pot, Sealed ST, 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6916914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6916914
Trimmer Potentiometers 6916914
2mm Sq SMD Trimming Pot, Sealed ST, 1K

2mm Sq SMD Trimming Pot, Sealed ST, 1K

Supplier's Site
Trimmer Potentiometers - 6916914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6916914P
Trimmer Potentiometers 6916914P
2mm Sq SMD Trimming Pot, Sealed ST, 1K

2mm Sq SMD Trimming Pot, Sealed ST, 1K

Supplier's Site
Trimmer Potentiometers - 1674780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674780
Trimmer Potentiometers 1674780
2mm Sq SMD Trimming Pot, Sealed ST, 1K

2mm Sq SMD Trimming Pot, Sealed ST, 1K

Supplier's Site
0.1W Trimmer Potentiometer - 80-3312J-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-3312J-1-102E
0.1W Trimmer Potentiometer 80-3312J-1-102E
TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: 3312J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.1W J LEAD TOP Product overview: 3312J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1352108-3312J-1-102E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1352108-3312J-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1352108-3312J-1-102E
Win Source Part Number: 1352108-3312J-1-102E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Standard Package: 500 Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3312J California Prop 65: Warning Information

Win Source Part Number: 1352108-3312J-1-102E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® 3312 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Size / Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm)
Standard Package: 500
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3312J
California Prop 65: Warning Information

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-102EDKR-ND
Trimmer Potentiometers 3312J-1-102EDKR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-102ETR-ND
Trimmer Potentiometers 3312J-1-102ETR-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-102ECT-ND
Trimmer Potentiometers 3312J-1-102ECT-ND
1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 6916914 6916914P 80-3312J-1-102E 1352108-3312J-1-102E 3312J-1-102EDKR-ND
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads
Configuration Single Turn Single Turn
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0115 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 107865 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details