Bourns, Inc. Trimmer Potentiometers 3312J-1-101E

Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3312J-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-101ETR-ND
Trimmer Potentiometers 3312J-1-101ETR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-101EDKR-ND
Trimmer Potentiometers 3312J-1-101EDKR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-101ECT-ND
Trimmer Potentiometers 3312J-1-101ECT-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1216636-3312J-1-101E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1216636-3312J-1-101E
Win Source Part Number: 1216636-3312J-1-101E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3312 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 Ohms Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm) Alternative Parts (Cross-Reference): 3312J1-101E; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3312J-1-101ETR,3312J -1-101EDKR,3312J-1-1 01ECT,3312J1101E Base Product Number: 3312J

Win Source Part Number: 1216636-3312J-1-101E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3312 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Dimension: Rectangular - 0.110" x 0.098" Face (2.80mm x 2.50mm)
Alternative Parts (Cross-Reference): 3312J1-101E;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3312J-1-101ETR,3312J-1-101EDKR,3312J-1-101ECT,3312J1101E
Base Product Number: 3312J

Buy Now Datasheet
100 OHM 0.1W Trimmer Potentiometer - 80-3312J-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.1W Trimmer Potentiometer
80-3312J-1-101E
100 OHM 0.1W Trimmer Potentiometer 80-3312J-1-101E
TRIMMER 100 OHM 0.1W J LEAD TOP Product overview: 3312J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.1W J LEAD TOP Product overview: 3312J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 08N5453 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
08N5453
Trimmer, Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 08N5453
TRIMMER, POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns - 08N5452 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns
08N5452
Trimmer, Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns 08N5452
TRIMMER, POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3312J-1-101ETR-ND 1216636-3312J-1-101E 80-3312J-1-101E 08N5453
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 100 OHM 0.1W Trimmer Potentiometer Trimmer, Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details