Bourns, Inc. 10 OHM 0.1W Trimmer Potentiometer 3312J-1-100E

Description
TRIMMER 10 OHM 0.1W J LEAD TOP Product overview: 3312J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10 OHM 0.1W J LEAD TOP Product overview: 3312J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.1W Trimmer Potentiometer - 80-3312J-1-100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.1W Trimmer Potentiometer
80-3312J-1-100E
10 OHM 0.1W Trimmer Potentiometer 80-3312J-1-100E
TRIMMER 10 OHM 0.1W J LEAD TOP Product overview: 3312J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-100E can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.1W J LEAD TOP Product overview: 3312J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3312J-1-100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3312J-1-100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-100EDKR-ND
Trimmer Potentiometers 3312J-1-100EDKR-ND
10 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-100ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-100ECT-ND
Trimmer Potentiometers 3312J-1-100ECT-ND
10 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3312J-1-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3312J-1-100ETR-ND
Trimmer Potentiometers 3312J-1-100ETR-ND
10 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 10 Ohm 1Turn Smd; Adjustment Type Bourns - 08N5451 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10 Ohm 1Turn Smd; Adjustment Type Bourns
08N5451
Trimmer, Potentiometer 10 Ohm 1Turn Smd; Adjustment Type Bourns 08N5451
TRIMMER, POTENTIOMETER 10 OHM 1TURN SMD; Adjustment Type:Trimmer; Body Height:2mm; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Potentiometer Mounting:SMD RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10 OHM 1TURN SMD; Adjustment Type:Trimmer; Body Height:2mm; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Potentiometer Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Trimmer, 10R, 2X2Mm, 0.1W, 20% Rohs Compliant Bourns - 11N6317 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10R, 2X2Mm, 0.1W, 20% Rohs Compliant Bourns
11N6317
Trimmer, 10R, 2X2Mm, 0.1W, 20% Rohs Compliant Bourns 11N6317
TRIMMER, 10R, 2X2MM, 0.1W, 20% ROHS COMPLIANT: YES

TRIMMER, 10R, 2X2MM, 0.1W, 20% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3312J-1-100E 3312J-1-100EDKR-ND 08N5451 11N6317
Product Name 10 OHM 0.1W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer 10 Ohm 1Turn Smd; Adjustment Type Bourns Trimmer, 10R, 2X2Mm, 0.1W, 20% Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Resistance Range 10 ohms 10 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details