POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 3310Y-125-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310Y-125-103L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1212969-3310Y-125-10
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: Pro Audio 3310
Termination Style: PC Pins
Features: Sealed
Package: Tube
Standard Package: 50
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 0.25W, 1/4W
Actuator Type: Flatted
Actuator Length: 0.220" (5.59mm)
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.125" (3.18mm)
Size - Body: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 3310Y125103L
Base Product Number: 3310Y
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 10K OHM 1/4W PLASTIC LINEAR
POT, ROTARY, 10KOHM, 9MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310Y Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
POT 10K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 84-3310Y-125-103L | 1212969-3310Y-125-103L | 3310Y-125-103L-ND | 3310Y-125-103L | 43K2397 | 3310Y-125-103L |
| Product Name | 4W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Rotary, 10Kohm, 9Mm, 20%; Track Resistance Bourns | Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Operating DC Voltage | 16 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |